XB7ES545P详情
Schneider XB7ES545P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BRP115GF
Approvals
UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
,Plug On
Number of contacts as normally open contact
1
Degree of protection (IP)
IP54
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.78
Reach合规守则
unknown
额定电流
15
断路器类型
GFCI
开关类型
按钮开关
触点配置
SPST-NC, SPST-NO
知识产权评级
IP20, IP54
XB7ES545P拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。