Schneider XB7NA11343
- 收藏
- 对比
XB7NA11343
2132-XB7NA11343
按钮开关
--
大陆
立即发货

Switch, Pushbutton, Non-Illuminated, Spst, 600Ma, 240Vac, Screw; Product Range:Harmony Xb7 Series; Panel Cutout Diameter:22Mm; Contact Configuration:Spst-No; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush Rohs Compliant: Yes /Schneider Electric XB7NA11343
1最小包装量--
XB7NA11343详情
Schneider XB7NA11343重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
XB7NA11343
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.79
Reach合规守则
unknown
开关类型
按钮开关
XB7NA11343拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric







哦! 它是空的。