Schneider XB7NA44
- 收藏
- 对比
XB7NA44
2132-XB7NA44
按钮开关
--
大陆
立即发货

Switch, Pushbutton, Non-Illuminated, Dpst, 600Ma, 240Vac, Screw; Product Range:Harmony Xb7 Series; Panel Cutout Diameter:22Mm; Contact Configuration:Dpst-Nc; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush Rohs Compliant: Yes /Schneider Electric XB7NA44
1最小包装量--
XB7NA44详情
Schneider XB7NA44重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Manufacturer Part Number
XB7NA44
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.77
Reach合规守则
unknown
开关类型
按钮开关
XB7NA44拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric







哦! 它是空的。