XBTZGPDP详情
Schneider XBTZGPDP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
XBTGK, XBTGT
Supporting protocol for PROFINET IO
无
Supporting protocol for other bus systems
无
Supply voltage DC
5 - 5
Fieldbus connection over separate bus coupler possible
无
Supporting protocol for ASI
无
Supporting protocol for EtherNet/IP
无
Supporting protocol for PROFIBUS
无
Radio standard GPRS
无
IO link master
无
Radio standard Bluetooth
无
Explosion safety category for dust
None
Voltage type of supply voltage
AC/DC
Supporting protocol for TCP/IP
无
Supporting protocol for AS-Interface Safety at Work
无
Supporting protocol for SUCONET
无
Supporting protocol for Foundation Fieldbus
无
Appendant operation agent (Ex ia)
无
Supporting protocol for MODBUS
有
Appendant operation agent (Ex ib)
无
Radio standard GSM
无
Front built-in possible
有
Rack-assembly possible
有
Explosion safety category for gas
None
Radio standard UMTS
无
Supporting protocol for CAN
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for KNX
无
Suitable for safety functions
无
Supporting protocol for PROFIsafe
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for DeviceNet Safety
无
Rail mounting possible
无
Wall mounting/direct mounting
无
Supporting protocol for LON
无
System accessory
有
SIL according to IEC 61508
None
Supporting protocol for INTERBUS
无
Degree of protection (IP)
Other
Supporting protocol for DeviceNet
无
Radio standard Wi-Fi 802.11
无
Supporting protocol for INTERBUS-Safety
无
Supporting protocol for SERCOS
无
Supporting protocol for Data-Highway
无
系列
Harmony XBT
子类别
Controllers
深度
35
配件类型
扩展卡
产品类别
Controllers
宽度
88.2
高度
91
XBTZGPDP拓展信息








哦! 它是空的。