XC010L2详情
Schneider XC010L2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
With cable preassembled
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP66/IP67
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Plunger
Explosion safety category for dust
None
XC010L2拓展信息








哦! 它是空的。