XC1AC145详情
Schneider XC1AC145重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Metal
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Plunger
Explosion safety category for dust
None
XC1AC145拓展信息








哦! 它是空的。