XC1AC151详情
Schneider XC1AC151重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Type of control element
Plunger
Explosion safety category for gas
None
Suitable for safety functions
无
Number of contacts as normally closed contact
0
Degree of protection (IP)
IP65
Material housing
Metal
Number of contacts as normally open contact
2
Number of contacts as change-over contact
0
Type of electric connection
Other
XC1AC151拓展信息








哦! 它是空的。