XC1ZP2详情
Schneider XC1ZP2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
Other
Explosion safety category for dust
Other
Explosion safety category for gas
Other
For Use With/Related Products
-
Material housing
Other
厂商
施耐德电气
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Package
Box
Product Status
活跃
Suitable for safety functions
无
Type of control element
Other
Type of electric connection
Other
系列
-
配件类型
辅助触点
XC1ZP2拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。