XC1ZP2105详情
Schneider XC1ZP2105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Other
Degree of protection (IP)
Other
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
Other
Type of control element
Other
Explosion safety category for dust
Other
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
-
Illuminated
Non-Illuminated
系列
-
配件类型
辅助触点
灯型
-
XC1ZP2105拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。