XCDR2118P20详情
Schneider XCDR2118P20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PowerSupply
9-36 VDC
Manufacturer Part Number
H345331202
Approvals
cUL, UL
Manufacturer
Simpson Electric
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP67K
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller lever
Explosion safety category for dust
None
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.8
操作温度
32-122 °F
开关类型
SNAP ACTING/LIMIT SWITCH
显示类型
LED
显示位数
4.5
达到SVHC
unknown
XCDR2118P20拓展信息








哦! 它是空的。