XCKD2118M1202TQ详情
Schneider XCKD2118M1202TQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Material housing
Other
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Suitable for safety functions
无
Type of control element
None
Type of electric connection
Other
XCKD2118M1202TQ拓展信息








哦! 它是空的。