XCKJ390541H29EX详情
Schneider XCKJ390541H29EX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP66/IP67
Explosion safety category for dust
Other
Explosion safety category for gas
Other
Material housing
Metal
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
2
Number of contacts as normally open contact
1
Suitable for safety functions
无
Type of control element
Adjustable roller lever
Type of electric connection
Cable entry metrical
XCKJ390541H29EX拓展信息








哦! 它是空的。