XCKJ432685详情
Schneider XCKJ432685重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
None
Explosion safety category for dust
None
Number of contacts as normally closed contact
0
Degree of protection (IP)
Other
Material housing
Other
Number of contacts as normally open contact
0
Number of contacts as change-over contact
0
Type of electric connection
Other
XCKJ432685拓展信息








哦! 它是空的。