XCKJ50513H29详情
Schneider XCKJ50513H29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
P2-10316
Manufacturer
Maurey Power Transmission
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP66/IP67
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller lever
Explosion safety category for dust
None
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.79
开关类型
SNAP ACTING/LIMIT SWITCH
产品类别
Split Taper Bushing
套管类型
P2
达到SVHC
unknown
XCKJ50513H29拓展信息








哦! 它是空的。