XCKM521H29详情
Schneider XCKM521H29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
G2MPM1-42G10T1
Approvals
CSA, IEC, UL
Manufacturer
ABB
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP66/IP67
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller lever
Explosion safety category for dust
None
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.79
开关类型
SNAP ACTING/LIMIT SWITCH
端子类型
Fingersafe Screw
面板后深度
2.2
灯型
Incandescent
触点
1NO
知识产权评级
IP66
达到SVHC
unknown
XCKM521H29拓展信息








哦! 它是空的。