XCKML510H29详情
Schneider XCKML510H29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Material housing
Metal
Degree of protection (IP)
IP66/IP67
Number of contacts as normally closed contact
2
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Plunger
Explosion safety category for dust
None
XCKML510H29拓展信息








哦! 它是空的。