XCKN2939P20详情
Schneider XCKN2939P20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller lever
Explosion safety category for dust
None
系列
*
XCKN2939P20拓展信息








哦! 它是空的。