XCKP2155M12SDH详情
Schneider XCKP2155M12SDH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Type of electric connection
Connector M12
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP66/IP67
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Actuating rod
Explosion safety category for dust
None
XCKP2155M12SDH拓展信息








哦! 它是空的。