XCKS149H29详情
Schneider XCKS149H29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HA1S-31C2V
Manufacturer
IDEC
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller lever
Explosion safety category for dust
None
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.8
定位的数量
3
开关类型
SNAP ACTING/LIMIT SWITCH
端子类型
PCB
触点
4NO, 2NC
知识产权评级
IP65
达到SVHC
unknown
XCKS149H29拓展信息








哦! 它是空的。