XCKS549H29详情
Schneider XCKS549H29重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
2BK3410316BX
Manufacturer
Maurey Power Transmission
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller lever
Explosion safety category for dust
None
外径
3.55 Inches
XCKS549H29拓展信息








哦! 它是空的。