XCKWD31详情
Schneider XCKWD31重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
房屋材料
Plastic
Manufacturer Part Number
SKIW1200/12-SEKG
Manufacturer
Semikron
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP66/IP67
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller lever
Explosion safety category for dust
None
RoHS
Compliant
XCKWD31拓展信息








哦! 它是空的。