XCNT2149P16详情
Schneider XCNT2149P16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Brand
Bud Industries
Manufacturer
Bud Industries
Cover Color
-
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller lever
Explosion safety category for dust
None
Illuminated
Non-Illuminated
包装
Bulk
类型
Gasket
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Accessories
灯型
-
产品类别
Enclosures, Boxes, & Cases
XCNT2149P16拓展信息








哦! 它是空的。