XCPR2102G13详情
Schneider XCPR2102G13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry PG
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP67K
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Plunger
Explosion safety category for dust
None
Rohs Code
有
Manufacturer Part Number
XCPR2102G13
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.8
Reach合规守则
unknown
开关类型
SNAP ACTING/LIMIT SWITCH
XCPR2102G13拓展信息








哦! 它是空的。