XCPR2118G13详情
Schneider XCPR2118G13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry PG
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP66/IP67
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
Roller lever
Explosion safety category for dust
None
Manufacturer Part Number
XCPR2118G13
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.8
开关类型
SNAP ACTING/LIMIT SWITCH
达到SVHC
unknown
XCPR2118G13拓展信息








哦! 它是空的。