XCRZ42详情
Schneider XCRZ42重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With/Related Products
XCRT Series
厂商
施耐德电气
Model
Top mounting and integrable
Number of contacts as change-over contact
2
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Package
Box
Product Status
活跃
Type of electric connection
Screw connection
系列
OsiSense XC
配件类型
接触块
XCRZ42拓展信息








哦! 它是空的。