XCSB502详情
Schneider XCSB502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Explosion safety category for gas
None
Suitable for safety functions
有
Number of contacts as normally closed contact
1
Locking mechanism
Operating current principle
Degree of protection (IP)
IP67K
Material housing
Metal
Number of contacts as normally open contact
2
Number of contacts as change-over contact
0
Type of electric connection
Cable entry metrical
XCSB502拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。