XCSPL552详情
Schneider XCSPL552重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Amphenol
Brand
Amphenol SGX Sensortech
RoHS
Details
Type of electric connection
Cable entry metrical
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP67K
Number of contacts as normally closed contact
1
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Rotary lever
Explosion safety category for dust
None
系列
VQ600
子类别
Sensors
产品类别
空气质量传感器
产品类别
空气质量传感器
XCSPL552拓展信息








哦! 它是空的。