XCSRZSTK1详情
Schneider XCSRZSTK1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
XCS Series
Spare part
无
Accessory
有
Type of accessory/spare part
Other
系列
Telemecanique XCS
子类别
Hardware
配件类型
Plate
产品类别
安装硬件
XCSRZSTK1拓展信息








哦! 它是空的。