XD2EG1111详情
Schneider XD2EG1111重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Colour front ring
Chrome
With front ring
有
方向
Straight
0个相似型号
XD2EG1111拓展信息
XD2EG1111详情
Schneider XD2EG1111重要参数规格及、参数值,及相似型号如下:
Material front ring
Metal
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Colour front ring
Chrome
With front ring
有
方向
Straight
XD2EG1111拓展信息