XD2GA82117详情
Schneider XD2GA82117重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
0个相似型号
XD2GA82117拓展信息
XD2GA82117详情
Schneider XD2GA82117重要参数规格及、参数值,及相似型号如下:
Material front ring
Metal
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
XD2GA82117拓展信息