XD2GE121212121详情
Schneider XD2GE121212121重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Degree of protection (IP)
IP66
Colour front ring
Other
With front ring
无
RoHS
Non-Compliant
0个相似型号
XD2GE121212121拓展信息
XD2GE121212121详情
Schneider XD2GE121212121重要参数规格及、参数值,及相似型号如下:
Material front ring
Other
Degree of protection (IP)
IP66
Colour front ring
Other
With front ring
无
RoHS
Non-Compliant
XD2GE121212121拓展信息