XD2HL3333详情
Schneider XD2HL3333重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NTE7403
Manufacturer
NTE Electronics
Material front ring
Metal
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Colour front ring
Chrome
With front ring
有
0个相似型号
XD2HL3333拓展信息








哦! 它是空的。