XD2PA14详情
Schneider XD2PA14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
本体材质
Metal
Manufacturer Part Number
HVX04014BACAP3PFRB
Manufacturer
Cutler Hammer, Div of Eaton Corp
Material front ring
Metal
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Colour front ring
Chrome
With front ring
有
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-25°C
系列
Harmony XD2
端子类型
Screw
触点配置
SPST
知识产权评级
IP66
XD2PA14拓展信息
Schneider
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric








哦! 它是空的。