XD4PA247详情
Schneider XD4PA247重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HSD251024A72102
Manufacturer
Dynapar
Material front ring
Metal
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
0个相似型号
XD4PA247拓展信息








哦! 它是空的。