XDAL11331详情
Schneider XDAL11331重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Chrome
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Material front ring
Metal
With front ring
有
0个相似型号
XDAL11331拓展信息
XDAL11331详情
Schneider XDAL11331重要参数规格及、参数值,及相似型号如下:
Colour front ring
Chrome
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Material front ring
Metal
With front ring
有
XDAL11331拓展信息