XDAV11122详情
Schneider XDAV11122重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Colour front ring
Chrome
With front ring
有
0个相似型号
XDAV11122拓展信息
XDAV11122详情
Schneider XDAV11122重要参数规格及、参数值,及相似型号如下:
Material front ring
Metal
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Colour front ring
Chrome
With front ring
有
XDAV11122拓展信息