XE2NP2141详情
Schneider XE2NP2141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
限位开关
For Use With/Related Products
多系列
厂商
施耐德电气
Model
Integrable
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
2
Number of contacts as normally open contact
0
Package
Box
Product Status
活跃
Type of electric connection
Screw connection
系列
XE2N
类型
接触块
终端样式
Screw
配件类型
接触块
XE2NP2141拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。