XE2NP4151详情
Schneider XE2NP4151重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTAE012B10Y3E008
Manufacturer
Cutler Hammer, Div of Eaton Co
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Top mounting and integrable
0个相似型号
XE2NP4151拓展信息








哦! 它是空的。