XE2SP2158详情
Schneider XE2SP2158重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
多系列
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Integrable
RoHS
Non-Compliant
Illuminated
Non-Illuminated
系列
XE2S
配件类型
接触块
灯型
-
XE2SP2158拓展信息








哦! 它是空的。