XENC1141详情
Schneider XENC1141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer Part Number
EL-HMQ824-7.5-H-180-20
Manufacturer
Grove Gear
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
2
Model
Top mounting and integrable
输入类型
C-Face Quilled
XENC1141拓展信息








哦! 它是空的。