XEND2641详情
Schneider XEND2641重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Top mounting and integrable
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
RoHS
Non-Compliant
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
XACB, XACM Series
系列
XEN
子类别
Controllers
配件类型
接触块
产品类别
Controllers
产品类别
Specialty Controllers
XEND2641拓展信息








哦! 它是空的。