XENT1991详情
Schneider XENT1991重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
240V
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
3
Model
Top mounting and integrable
Unit Weight
1.554582 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
RoHS
Non-Compliant
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
XACD Series
系列
XEN
子类别
开关配件
配件类型
接触块
端子类型
Screw
产品类别
Switch Contact Blocks / Switch Kits
触点配置
3 NC
产品类别
Switch Contact Blocks / Switch Kits
XENT1991拓展信息








哦! 它是空的。