XESP2051详情
Schneider XESP2051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With/Related Products
-
厂商
施耐德电气
Model
Integrable
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
1
Number of contacts as normally open contact
1
Package
Box
Product Status
活跃
Type of electric connection
Screw connection
系列
-
配件类型
接触块
XESP2051拓展信息








哦! 它是空的。