XKBZ972详情
Schneider XKBZ972重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Box
厂商
施耐德电气
Product Status
Obsolete
For Use With/Related Products
快动开关
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
施耐德电气
Brand
施耐德电气
系列
Harmony XKB
子类别
人机界面
配件类型
终点站
产品类别
Joysticks
产品类别
Joysticks
XKBZ972拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。