XMLA035C2S11详情
Schneider XMLA035C2S11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
External thread metric
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Screw connection
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Rated operation current Ie at AC-3, 400 V
0
Number of normally closed contacts as main contact
0
Rated operation power at AC-3, 400 V
0
Rated operation current Ie at AC-1, 400 V
0
Max. operating pressure
35000
Number of auxiliary contacts as normally closed contact
0
RoHS
Non-Compliant
深度
75
宽度
35
高度
113
XMLA035C2S11拓展信息








哦! 它是空的。