XMLB070E2C11详情
Schneider XMLB070E2C11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5000
Part # Aliases
264-470-RC
Manufacturer
Royalohm
Brand
Royalohm
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Other
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
0
Max. operating pressure
70000
Number of auxiliary contacts as normally closed contact
0
包装
Bulk
子类别
Resistors
深度
75
产品类别
Resistor Networks & Arrays
产品类别
Resistor Networks & Arrays
宽度
35
高度
113
XMLB070E2C11拓展信息








哦! 它是空的。