XMLC001R2S12详情
Schneider XMLC001R2S12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Max. operating pressure
1000
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Number of normally closed contacts as main contact
0
Number of normally open contacts as main contact
0
Type of electric connection
Screw connection
深度
110
高度
162
宽度
110
XMLC001R2S12拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。