XMLC070D2S11详情
Schneider XMLC070D2S11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Screw connection
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
0
Max. operating pressure
70000
Number of auxiliary contacts as normally closed contact
0
系列
*
深度
85
宽度
46
高度
113
XMLC070D2S11拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。