XMLP250MD21FQ详情
Schneider XMLP250MD21FQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Other
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
0
Max. operating pressure
250
Number of auxiliary contacts as normally closed contact
0
深度
32.3
直径
26
XMLP250MD21FQ拓展信息








哦! 它是空的。