XMLR010G0T76详情
Schneider XMLR010G0T76重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Max. operating pressure
1000
Number of normally closed contacts as main contact
0
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP65/IP67
Number of normally open contacts as main contact
0
Type of electric connection
Other
Number of auxiliary contacts as normally open contact
0
深度
42
高度
100
宽度
41
XMLR010G0T76拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。